IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABBDAH4-IT:
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABBDAH4-IT:D | MT29F1G08ABBDAH4-IT:D | MT29F1G08ABBDAH4-IT:D | MT29F1G08ABBDAH4-IT:D | MT29F1G08ABBDAH4-IT:D | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F1G08ABBDAH4-IT:D | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |