Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Family Name: MT29F1G08ABAEA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): HY27UA161G1M-TIB; HY27UA161G1M-TPES; HY27UA161G1M-TEP;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC FLASH 1GBIT PARALLEL 48TSOP I Product overview: MT29F1G08ABAEAWP-IT:
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH 1GBIT PARALLEL 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABAEAWP-IT:E | MT29F1G08ABAEAWP-IT:E | MT29F1G08ABAEAWP-IT:E | MT29F1G08ABAEAWP-IT:E | 80AH7659 | 31AK5904 | MT29F1G08ABAEAWP-IT:E | |
| Product Name | Memory - Flash - MT29F1G08ABAEAWP-IT:E | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND | Flash | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOP; 48-TSOP | Tray | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | TSOP-I | |||
| Supply Voltage | 2.7 V ~ 3.6 V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) | 2.7V ~ 3.6V | |||
| Endurance | 100000 Write/Erase Cycles |