IC FLASH 1GBIT PARALLEL 48TSOP I Product overview: MT29F1G08ABAEAWP-AIT
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABAEAWP-AITX:E | 80AH7658 | MT29F1G08ABAEAWP-AITX:E | MT29F1G08ABAEAWP-AITX:E | MT29F1G08ABAEAWP-AITX:E | MT29F1G08ABAEAWP-AITX:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F1G08ABAEAWP-AITX:E | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Number of Words | 128000 k | ||||||
| Address Bus Width | 8 bits |