IC FLASH 1GBIT PARALLEL 48TSOP I Product overview: MT29F1G08ABAEAWP-AAT
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABAEAWP-AATX:E TR | MT29F1G08ABAEAWP-AATX:E TR | MT29F1G08ABAEAWP-AATX:E TR | MT29F1G08ABAEAWP-AATX:E TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Address Bus Width | 8 bits | |||
| Package Type | Tape & Reel (TR) | 48-TFSOP (0.724\", 18.40mm Width) |