Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F1G08ABAEAH4-AITX:E-ND | MT29F1G08ABAEAH4-AITX:E | MT29F1G08ABAEAH4-AITX:E | MT29F1G08ABAEAH4-AITX:E | MT29F1G08ABAEAH4-AITX:E | 80AH7654 | |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 63-VFBGA | 63-VFBGA | BGA; 63-VFBGA | VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |