Micron Technology, Inc. Memory MT29F1G08ABAEAH4-AATX:E

Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F1G08ABAEAH4-AATX:E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F1G08ABAEAH4-AATX:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1G08ABAEAH4-AATX:E
Memory IC and Storage Component 774-MT29F1G08ABAEAH4-AATX:E
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABAEAH4-AAT X:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G08ABAEAH4 -AATX:E can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABAEAH4-AATX:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G08ABAEAH4-AATX:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F1G08ABAEAH4-AATX:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G08ABAEAH4-AATX:E
Memory - Flash - MT29F1G08ABAEAH4-AATX:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11) Package: 63-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT29F1G08 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1260 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Package: 63-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT29F1G08
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F1G08ABAEAH4-AATX:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1G08ABAEAH4-AATX:E
Integrated Circuits (ICs) - Memory - Memory MT29F1G08ABAEAH4-AATX:E
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Flash Memory, 1Gbit, -40 To 105Deg C; Flash Memory Type Micron - 80AH7653 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 105Deg C; Flash Memory Type Micron
80AH7653
Flash Memory, 1Gbit, -40 To 105Deg C; Flash Memory Type Micron 80AH7653
FLASH MEMORY, 1GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F1G08ABAEAH4-AATX:E-ND 774-MT29F1G08ABAEAH4-AATX:E MT29F1G08ABAEAH4-AATX:E MT29F1G08ABAEAH4-AATX:E MT29F1G08ABAEAH4-AATX:E MT29F1G08ABAEAH4-AATX:E 80AH7653
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F1G08ABAEAH4-AATX:E Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Flash Memory, 1Gbit, -40 To 105Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash Flash; FLASH Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 63-VFBGA BGA; Tray BGA; 63-VFBGA (9x11) 63-VFBGA BGA; 63-VFBGA VFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Density 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
 - 27S181PC-G - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details