IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABADAH4-IT:
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABADAH4-IT:D | MT29F1G08ABADAH4-IT:D | MT29F1G08ABADAH4-IT:D | 80AH7650 | MT29F1G08ABADAH4-IT:D | MT29F1G08ABADAH4-IT:D | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F1G08ABADAH4-IT:D | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; Tray | BGA; 63-VFBGA (9x11) | 63-VFBGA | VFBGA | BGA; 63-VFBGA | ||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 63-VFBGA | 3.6V; 2.7V ~ 3.6V |