Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 63-VFBGA (9x11)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F1G08
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G08ABADAH4-E:D
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABADAH4-E:D | MT29F1G08ABADAH4-E:D | MT29F1G08ABADAH4-E:D | MT29F1G08ABADAH4-E:D | |
| Product Name | Memory - Flash - MT29F1G08ABADAH4-E:D | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; 63-VFBGA (9x11) | BGA; Tray | BGA; 63-VFBGA | ||
| Endurance | 100000 Write/Erase Cycles | ||||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |