Micron Technology, Inc. Memory IC and Storage Component MT29F1G01ABBFDSF-IT:F

Description
IC FLASH 1GBIT SPI 16SO Product overview: MT29F1G01ABBFDSF-IT: F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01ABBFDSF -IT:F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1GBIT SPI 16SO Product overview: MT29F1G01ABBFDSF-IT: F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01ABBFDSF -IT:F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F1G01ABBFDSF-IT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1G01ABBFDSF-IT:F
Memory IC and Storage Component 774-MT29F1G01ABBFDSF-IT:F
IC FLASH 1GBIT SPI 16SO Product overview: MT29F1G01ABBFDSF-IT: F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01ABBFDSF -IT:F can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 16SO Product overview: MT29F1G01ABBFDSF-IT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01ABBFDSF-IT:F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F1G01ABBFDSF-IT:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G01ABBFDSF-IT:F
Memory - Flash - MT29F1G01ABBFDSF-IT:F
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 1Gb (1G x 1) SPI 16-SO Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F1G01 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 1Gb (1G x 1) SPI 16-SO
Package: Tray
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F1G01
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory - MT29F1G01ABBFDSF-IT:F-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (1G x 1) SPI 16-SO

FLASH - NAND Memory IC 1Gb (1G x 1) SPI 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F1G01ABBFDSF-IT:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1G01ABBFDSF-IT:F
Integrated Circuits (ICs) - Memory - Memory MT29F1G01ABBFDSF-IT:F
IC FLASH 1GBIT SPI 16SO

IC FLASH 1GBIT SPI 16SO

Supplier's Site
FLASH - NAND Memory IC 1Gbit SPI 16-SO

FLASH - NAND Memory IC 1Gbit SPI 16-SO

Buy Now
IC FLASH 1GBIT SPI 16SO

IC FLASH 1GBIT SPI 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1G01ABBFDSF-IT:F MT29F1G01ABBFDSF-IT:F-ND MT29F1G01ABBFDSF-IT:F MT29F1G01ABBFDSF-IT:F MT29F1G01ABBFDSF-IT:F
Product Name Memory IC and Storage Component Memory - Flash - MT29F1G01ABBFDSF-IT:F Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - IS29GL512S-11DHB020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details