FLASH - NAND Memory IC 1Gb (1G x 1) SPI 8-UPDFN (8x6) (MLP8)
Manufacturer: Micron Technology Inc.
Features: Memory IC
Package: Tray
Family Name: MT29F1G01
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1GBIT SPI 8UPDFN Product overview: MT29F1G01ABAFDWB-IT:
IC FLASH 1GBIT SPI 8UPDFN
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:1G x 1bit; IC Interface Type:SPI; Memory Case Style:UPDFN; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
UPDFN-8 NAND FLASH ROHS
FLASH - NAND Memory IC 1Gbit SPI 8-UPDFN (8x6) (MLP8)
IC FLASH 1GBIT SPI 8UPDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F1G01ABAFDWB-IT:F-ND | 774-MT29F1G01ABAFDWB-IT:F | MT29F1G01ABAFDWB-IT:F | 80AH7645 | 32AK0849 | MT29F1G01ABAFDWB-IT:F | MT29F1G01ABAFDWB-IT:F | MT29F1G01ABAFDWB-IT:F | MT29F1G01ABAFDWB-IT:F | |
| Product Name | Memory | Memory - Flash - MT29F1G01ABAFDWB-IT:F | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron | Memory >> NAND FLASH | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | 8-UDFN | Tray | UPDFN | 8-UDFN | 8-UDFN | |||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | |||||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |