FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11)
Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
IC FLASH 1GBIT SPI 63VFBGA
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:1G x 1bit; IC Interface Type:SPI; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 1GBIT SPI 63VFBGA
FLASH - NAND Memory IC 1Gbit SPI 63-VFBGA (9x11)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F1G01AAADDH4-ITX:D-ND | MT29F1G01AAADDH4-ITX:D | 80AH7643 | MT29F1G01AAADDH4-ITX:D | MT29F1G01AAADDH4-ITX:D | |
| Product Name | Memory | IT infrastructure Memory | Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 63-VFBGA | VFBGA | BGA; 63-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |