Micron Technology, Inc. Memory MT29F1G01AAADDH4-IT:D

Description
FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F1G01AAADDH4-IT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F1G01AAADDH4-IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1G01AAADDH4-IT:D
Memory IC and Storage Component 774-MT29F1G01AAADDH4-IT:D
IC FLASH 1GBIT SPI 63VFBGA Product overview: MT29F1G01AAADDH4-IT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01AAADDH4 -IT:D can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI 63VFBGA Product overview: MT29F1G01AAADDH4-IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01AAADDH4-IT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F1G01AAADDH4-IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G01AAADDH4-IT:D
Memory - Flash - MT29F1G01AAADDH4-IT:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F1G01 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 1Gb (1G x 1) SPI 63-VFBGA (9x11)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F1G01
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 1GBIT SPI 63VFBGA

IC FLASH 1GBIT SPI 63VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F1G01AAADDH4-IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1G01AAADDH4-IT:D
Integrated Circuits (ICs) - Memory - Memory MT29F1G01AAADDH4-IT:D
IC FLASH 1GBIT SPI 63VFBGA

IC FLASH 1GBIT SPI 63VFBGA

Supplier's Site
IC FLASH 1GBIT SPI 63VFBGA

IC FLASH 1GBIT SPI 63VFBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 1Gbit SPI 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gbit SPI 63-VFBGA (9x11)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F1G01AAADDH4-IT:D-ND 774-MT29F1G01AAADDH4-IT:D MT29F1G01AAADDH4-IT:D MT29F1G01AAADDH4-IT:D MT29F1G01AAADDH4-IT:D MT29F1G01AAADDH4-IT:D
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F1G01AAADDH4-IT:D Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH - NAND Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P10FFCR10 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details