Micron Technology, Inc. 3.3V 50MHZ Memory IC and Storage Component MT29F1G01AAADDH4:D

Description
SLC NAND Flash Serial-SPI 3.3V 1G-bit 1G x 1 63-Pin VFBGA / IC FLASH 1GBIT 50MHZ 63VFBGA Product overview: MT29F1G01AAADDH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01AAADDH4 :D can be used for catalog matching and distributor lookup.
Request a Quote
Description
SLC NAND Flash Serial-SPI 3.3V 1G-bit 1G x 1 63-Pin VFBGA / IC FLASH 1GBIT 50MHZ 63VFBGA Product overview: MT29F1G01AAADDH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01AAADDH4 :D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 50MHZ Memory IC and Storage Component - 774-MT29F1G01AAADDH4:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 50MHZ Memory IC and Storage Component
774-MT29F1G01AAADDH4:D
3.3V 50MHZ Memory IC and Storage Component 774-MT29F1G01AAADDH4:D
SLC NAND Flash Serial-SPI 3.3V 1G-bit 1G x 1 63-Pin VFBGA / IC FLASH 1GBIT 50MHZ 63VFBGA Product overview: MT29F1G01AAADDH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01AAADDH4 :D can be used for catalog matching and distributor lookup.

SLC NAND Flash Serial-SPI 3.3V 1G-bit 1G x 1 63-Pin VFBGA / IC FLASH 1GBIT 50MHZ 63VFBGA Product overview: MT29F1G01AAADDH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G01AAADDH4:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F1G01AAADDH4:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G01AAADDH4:D
Memory - Flash - MT29F1G01AAADDH4:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (1G x 1) Family Name: MT29F1G01AAADDH4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F1G01AAADDH4:D TR; MT29F1G01ABAFDWB-IT: F; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (1G x 1)
Family Name: MT29F1G01AAADDH4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F1G01AAADDH4:D TR; MT29F1G01ABAFDWB-IT:F;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29F1G01AAADDH4:D
Product Name 3.3V 50MHZ Memory IC and Storage Component Memory - Flash - MT29F1G01AAADDH4:D
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - IS29GL01GS-11DHB020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers