Micron Technology, Inc. Memory - Flash - MT29F16G16ADBCAH4-IT:C MT29F16G16ADBCAH4-IT:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 16Gb (1G x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F16G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 16Gb (1G x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F16G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F16G16ADBCAH4-IT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G16ADBCAH4-IT:C
Memory - Flash - MT29F16G16ADBCAH4-IT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 16Gb (1G x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F16G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 16Gb (1G x 16) Parallel 63-VFBGA (9x11)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F16G16
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F16G16ADBCAH4-IT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G16ADBCAH4-IT:C
Memory IC and Storage Component 774-MT29F16G16ADBCAH4-IT:C
IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G16ADBCAH4-IT :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G16ADBCAH 4-IT:C can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G16ADBCAH4-IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G16ADBCAH4-IT:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 16GBIT PARALLEL 63VFBGA

IC FLASH 16GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F16G16ADBCAH4-IT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G16ADBCAH4-IT:C
Integrated Circuits (ICs) - Memory - Memory MT29F16G16ADBCAH4-IT:C
IC FLASH 16GBIT PARALLEL 63VFBGA

IC FLASH 16GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F16G16ADBCAH4-IT:C MT29F16G16ADBCAH4-IT:C MT29F16G16ADBCAH4-IT:C MT29F16G16ADBCAH4-IT:C
Product Name Memory - Flash - MT29F16G16ADBCAH4-IT:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 27S185ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers