Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 16Gb (1G x 16) Parallel 63-VFBGA (9x11)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F16G16
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G16ADACAH4-IT
FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)
IC FLASH 16GBIT PARALLEL 63VFBGA
IC FLASH 16GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F16G16ADACAH4-IT:C | MT29F16G16ADACAH4-IT:C | MT29F16G16ADACAH4-IT:C | MT29F16G16ADACAH4-IT:C | |
| Product Name | Memory - Flash - MT29F16G16ADACAH4-IT:C | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |