FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08AJADAWP-IT
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC FLSH 16GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I
IC FLASH 16GBIT PAR 48TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1838-2-ND | 774-MT29F16G08AJADAWP-IT:D TR | MT29F16G08AJADAWP-IT:D TR | MT29F16G08AJADAWP-IT:D TR | MT29F16G08AJADAWP-IT:D TR | |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - MT29F16G08AJADAWP-IT:D TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |