Micron Technology, Inc. Memory MT29F16G08AJADAWP:D

Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F16G08AJADAWP:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F16G08AJADAWP:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08AJADAWP:D
Memory IC and Storage Component 774-MT29F16G08AJADAWP:D
IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08AJADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08AJADAW P:D can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08AJADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08AJADAWP:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F16G08AJADAWP:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08AJADAWP:D
Memory - Flash - MT29F16G08AJADAWP:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I Package: Bulk Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F16G08 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
Package: Bulk
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F16G08
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
IC FLASH 16GBIT PARALLEL 48TSOP

IC FLASH 16GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08AJADAWP:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08AJADAWP:D
Integrated Circuits (ICs) - Memory - Memory MT29F16G08AJADAWP:D
IC FLASH 16GBIT PAR 48TSOP I

IC FLASH 16GBIT PAR 48TSOP I

Supplier's Site
Memory - MT29F16G08AJADAWP:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F16G08AJADAWP:D-ND 774-MT29F16G08AJADAWP:D MT29F16G08AJADAWP:D MT29F16G08AJADAWP:D MT29F16G08AJADAWP:D
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F16G08AJADAWP:D Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Bulk SOP; 48-TSOP I 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 0degC ~ 70degC (TA) 3.6V; 2.7V ~ 3.6V
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details