Micron Technology, Inc. Memory IC and Storage Component MT29F16G08ADACAH4:C TR

Description
IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G08ADACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ADACAH 4:C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G08ADACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ADACAH 4:C TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F16G08ADACAH4:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ADACAH4:C TR
Memory IC and Storage Component 774-MT29F16G08ADACAH4:C TR
IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G08ADACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ADACAH 4:C TR can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 63VFBGA Product overview: MT29F16G08ADACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ADACAH4:C TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F16G08ADACAH4:CTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Memory - Flash - MT29F16G08ADACAH4:C TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ADACAH4:C TR
Memory - Flash - MT29F16G08ADACAH4:C TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ADACAH4:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ADACAH4:C TR
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ADACAH4:C TR
IC FLASH 16GBIT PARALLEL 63VFBGA

IC FLASH 16GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 16GBIT PARALLEL 63VFBGA

IC FLASH 16GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 16Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F16G08ADACAH4:C TR MT29F16G08ADACAH4:CTR-ND MT29F16G08ADACAH4:C TR MT29F16G08ADACAH4:C TR MT29F16G08ADACAH4:C TR
Product Name Memory IC and Storage Component Memory Memory - Flash - MT29F16G08ADACAH4:C TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-026-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details