Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH - NAND (SLC) Memory IC 16Gb (2G x 8) ONFI 20ns 100-VBGA (12x18)
IC FLASH 16GB PARALLEL 100VBGA
IC FLASH 16GB PARALLEL 100VBGA
FLASH MEMORY, 16GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH - NAND (SLC) Memory IC 16Gbit ONFI 20 ns 100-VBGA (12x18)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT29F16G08ABCCBH1-AAT:C-ND | MT29F16G08ABCCBH1-AAT:C | MT29F16G08ABCCBH1-AAT:C | 80AH7697 | MT29F16G08ABCCBH1-AAT:C | |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, 16Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | 100-VBGA | BGA | VBGA | BGA; 100-VBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |