Micron Technology, Inc. Integrated Circuits (ICs) -Memory Memory MT29F16G08ABCCBH1-10ITZ:CTR

Description
Manufacturer: Micron Technology Inc. Category: Integrated Circuits (ICs) -Memory Memory Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 100-VBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 100-VBGA (12x18) Base Product Number: MT29F16G08 Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Category: Integrated Circuits (ICs) -Memory Memory Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 100-VBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 100-VBGA (12x18) Base Product Number: MT29F16G08 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Memory Memory
Integrated Circuits (ICs) -Memory Memory
Manufacturer: Micron Technology Inc. Category: Integrated Circuits (ICs) -Memory Memory Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 100-VBGA Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 100-VBGA (12x18) Base Product Number: MT29F16G08 Product Status: Obsolete

Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs) -Memory Memory
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 100-VBGA
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 100-VBGA (12x18)
Base Product Number: MT29F16G08
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F16G08ABCCBH1-10ITZ:CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABCCBH1-10ITZ:CTR
Memory IC and Storage Component 774-MT29F16G08ABCCBH1-10ITZ:CTR
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCCBH1-10 ITZ:CTR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCCBH 1-10ITZ:CTR can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCCBH1-10ITZ:CTR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCCBH1-10ITZ:CTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT29F16G08ABCCBH1-10ITZ:CTR
Product Name Integrated Circuits (ICs) -Memory Memory Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory, 4Mbit, 120Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 48F3600 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type LCC
View Details
 - 27S191DM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP24
View Details
6 suppliers