Micron Technology, Inc. Memory MT29F16G08ABCCBH1-10ITZ:C

Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F16G08ABCCBH1-10ITZ:C-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F16G08ABCCBH1-10ITZ:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABCCBH1-10ITZ:C
Memory IC and Storage Component 774-MT29F16G08ABCCBH1-10ITZ:C
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCCBH1-10 ITZ:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCCBH 1-10ITZ:C can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCCBH1-10ITZ:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCCBH1-10ITZ:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F16G08ABCCBH1-10ITZ:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ABCCBH1-10ITZ:C
Memory - Flash - MT29F16G08ABCCBH1-10ITZ:C
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-VBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-VBGA (12x18) Alternative Parts (Cross-Reference): MT29F16G08ADBCAH4:C; MT29F16G08ABCCBH1-10 ITZ:C; MT29F16G08ADBCAH4-IT :C; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-VBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-VBGA (12x18)
Alternative Parts (Cross-Reference): MT29F16G08ADBCAH4:C; MT29F16G08ABCCBH1-10ITZ:C; MT29F16G08ADBCAH4-IT:C;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7698 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7698
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7698
FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ABCCBH1-10ITZ:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ABCCBH1-10ITZ:C
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ABCCBH1-10ITZ:C
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 16Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F16G08ABCCBH1-10ITZ:C-ND 774-MT29F16G08ABCCBH1-10ITZ:C 80AH7698 MT29F16G08ABCCBH1-10ITZ:C MT29F16G08ABCCBH1-10ITZ:C MT29F16G08ABCCBH1-10ITZ:C MT29F16G08ABCCBH1-10ITZ:C
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F16G08ABCCBH1-10ITZ:C Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 100-VBGA BGA; Bulk VBGA 100-VBGA BGA BGA; 100-VBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Density 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details