Micron Technology, Inc. Memory MT29F16G08ABCCBH1-10:C

Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F16G08ABCCBH1-10:C-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 100MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory - Flash - MT29F16G08ABCCBH1-10:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ABCCBH1-10:C
Memory - Flash - MT29F16G08ABCCBH1-10:C
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-VBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Part Status: Obsolete(EOL) Family Name: MT29F16G08ABCCB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-VBGA (12x18) Alternative Parts (Cross-Reference): KFWAGH6U4M-DIB6; MT29F16G08ABCCBH1-10 Z:C; MT29F16G08ABCCBH1-10 ITZ:C; MT29F16G08ABCCBH1-10 IT:C; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-VBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F16G08ABCCB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-VBGA (12x18)
Alternative Parts (Cross-Reference): KFWAGH6U4M-DIB6; MT29F16G08ABCCBH1-10Z:C; MT29F16G08ABCCBH1-10ITZ:C; MT29F16G08ABCCBH1-10IT:C;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F16G08ABCCBH1-10:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABCCBH1-10:C
Memory IC and Storage Component 774-MT29F16G08ABCCBH1-10:C
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCCBH1-10 :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCCBH 1-10:C can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCCBH1-10:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCCBH1-10:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ABCCBH1-10:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ABCCBH1-10:C
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ABCCBH1-10:C
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 16Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F16G08ABCCBH1-10:C-ND 774-MT29F16G08ABCCBH1-10:C MT29F16G08ABCCBH1-10:C MT29F16G08ABCCBH1-10:C MT29F16G08ABCCBH1-10:C
Product Name Memory Memory - Flash - MT29F16G08ABCCBH1-10:C Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 100-VBGA BGA; Tube BGA; 100-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-1004144-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00AFM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers