Micron Technology, Inc. Memory IC and Storage Component MT29F16G08ABCBBH1-12AIT:B

Description
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCBBH1-12 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCBBH 1-12AIT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCBBH1-12 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCBBH 1-12AIT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F16G08ABCBBH1-12AIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABCBBH1-12AIT:B
Memory IC and Storage Component 774-MT29F16G08ABCBBH1-12AIT:B
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCBBH1-12 AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCBBH 1-12AIT:B can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCBBH1-12AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCBBH1-12AIT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F16G08ABCBBH1-12AIT:B-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory - MT29F16G08ABCBBH1-12AIT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT29F16G08ABCBBH1-12AIT:B
Memory - MT29F16G08ABCBBH1-12AIT:B
Manufacturer: Micron Technology Inc. Manufacturer Homepage: www.micron.com Reference case: BGA100 Reference Date Code: 17+

Manufacturer: Micron Technology Inc.
Manufacturer Homepage: www.micron.com
Reference case: BGA100
Reference Date Code: 17+

Buy Now
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7696 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7696
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7696
FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:83MHz RoHS Compliant: Yes

FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:83MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 16Gbit Parallel 83 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gbit Parallel 83 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ABCBBH1-12AIT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ABCBBH1-12AIT:B
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ABCBBH1-12AIT:B
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F16G08ABCBBH1-12AIT:B MT29F16G08ABCBBH1-12AIT:B-ND 80AH7696 MT29F16G08ABCBBH1-12AIT:B MT29F16G08ABCBBH1-12AIT:B MT29F16G08ABCBBH1-12AIT:B
Product Name Memory IC and Storage Component Memory Memory - MT29F16G08ABCBBH1-12AIT:B Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits
Package Type BGA; Tray 100-VBGA VBGA BGA; 100-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details