Micron Technology, Inc. Memory - Flash - MT29F16G08ABCBBH1-12AIT:B TR MT29F16G08ABCBBH1-12AIT:B TR

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F16G08ABCBBH1-12AIT:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ABCBBH1-12AIT:B TR
Memory - Flash - MT29F16G08ABCBBH1-12AIT:B TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Memory - 557-1836-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory - 557-1836-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory - 557-1836-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 83MHz 100-VBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F16G08ABCBBH1-12AIT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABCBBH1-12AIT:B TR
Memory IC and Storage Component 774-MT29F16G08ABCBBH1-12AIT:B TR
IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCBBH1-12 AIT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCBBH 1-12AIT:B TR can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PARALLEL 100VBGA Product overview: MT29F16G08ABCBBH1-12AIT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABCBBH1-12AIT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND Memory IC 16Gbit Parallel 83 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 16Gbit Parallel 83 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ABCBBH1-12AIT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ABCBBH1-12AIT:B TR
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ABCBBH1-12AIT:B TR
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site
IC FLASH 16GBIT PARALLEL 100VBGA

IC FLASH 16GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1836-2-ND 774-MT29F16G08ABCBBH1-12AIT:B TR MT29F16G08ABCBBH1-12AIT:B TR MT29F16G08ABCBBH1-12AIT:B TR MT29F16G08ABCBBH1-12AIT:B TR
Product Name Memory - Flash - MT29F16G08ABCBBH1-12AIT:B TR Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-E0953 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers