Micron Technology, Inc. Memory - Flash - MT29F16G08ABABAWP MT29F16G08ABABAWP

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 086840-MT29F16G08ABA BAWP Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 086840-MT29F16G08ABA BAWP Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F16G08ABABAWP - 086840-MT29F16G08ABABAWP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ABABAWP
086840-MT29F16G08ABABAWP
Memory - Flash - MT29F16G08ABABAWP 086840-MT29F16G08ABABAWP
Manufacturer: Micron Technology Inc. Win Source Part Number: 086840-MT29F16G08ABA BAWP Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 086840-MT29F16G08ABABAWP
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F16G08ABABAWP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABABAWP
Memory IC and Storage Component 774-MT29F16G08ABABAWP
IC FLASH 16GBIT 48TSOP Product overview: MT29F16G08ABABAWP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABABAW P can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT 48TSOP Product overview: MT29F16G08ABABAWP from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABABAWP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 086840-MT29F16G08ABABAWP 774-MT29F16G08ABABAWP
Product Name Memory - Flash - MT29F16G08ABABAWP Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

1Gb Memory IC and Storage Component - 774-IS29GL01GS-11DHB02-TR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns
View Details
3 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers