Micron Technology, Inc. Memory - Flash - MT29F16G08ABABAWP-IT:B MT29F16G08ABABAWP-IT:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Part Status: Obsolete(EOL) Family Name: MT29F16G08ABABA Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F16G08ABABAC5-IT ES:B; MT29F16G08ABABAH2-IT :B; MT29F16G08ABABAH1-IT :B; Introduction Date: December 21, 2010 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Part Status: Obsolete(EOL) Family Name: MT29F16G08ABABA Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F16G08ABABAC5-IT ES:B; MT29F16G08ABABAH2-IT :B; MT29F16G08ABABAH1-IT :B; Introduction Date: December 21, 2010 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F16G08ABABAWP-IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ABABAWP-IT:B
Memory - Flash - MT29F16G08ABABAWP-IT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Part Status: Obsolete(EOL) Family Name: MT29F16G08ABABA Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F16G08ABABAC5-IT ES:B; MT29F16G08ABABAH2-IT :B; MT29F16G08ABABAH1-IT :B; Introduction Date: December 21, 2010 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F16G08ABABA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F16G08ABABAC5-ITES:B; MT29F16G08ABABAH2-IT:B; MT29F16G08ABABAH1-IT:B;
Introduction Date: December 21, 2010
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F16G08ABABAWP-IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABABAWP-IT:B
Memory IC and Storage Component 774-MT29F16G08ABABAWP-IT:B
IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08ABABAWP-IT :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABABAW P-IT:B can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08ABABAWP-IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABABAWP-IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F16G08ABABAWP-IT:B-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I

Buy Now Datasheet
IC FLSH 16GBIT PARALLEL 48TSOP I

IC FLSH 16GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7693 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7693
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7693
FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I

Buy Now
IC FLSH 16GBIT PARALLEL 48TSOP I

IC FLSH 16GBIT PARALLEL 48TSOP I

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ABABAWP-IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ABABAWP-IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ABABAWP-IT:B
IC FLASH 16GBIT PAR 48TSOP I

IC FLASH 16GBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F16G08ABABAWP-IT:B MT29F16G08ABABAWP-IT:B-ND MT29F16G08ABABAWP-IT:B 80AH7693 MT29F16G08ABABAWP-IT:B MT29F16G08ABABAWP-IT:B MT29F16G08ABABAWP-IT:B
Product Name Memory - Flash - MT29F16G08ABABAWP-IT:B Memory IC and Storage Component Memory Memory Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash Flash; FLASH FLASH - NAND Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Package Type Tray "48-TFSOP (0.724"", 18.40mm Width)" TSOP-I 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL032P0XMFV011M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
2 suppliers