Micron Technology, Inc. Memory - Flash - MT29F16G08ABABAWP-AIT:B MT29F16G08ABABAWP-AIT:B

Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F16G08ABABAWP-AIT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08ABABAWP-AIT:B
Memory - Flash - MT29F16G08ABABAWP-AIT:B
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MT29F16G08ABABAWP-AIT:B-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I

FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F16G08ABABAWP-AIT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F16G08ABABAWP-AIT:B
Memory IC and Storage Component 774-MT29F16G08ABABAWP-AIT:B
IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08ABABAWP-AI T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABABAW P-AIT:B can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08ABABAWP-AIT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08ABABAWP-AIT:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLSH 16GBIT PARALLEL 48TSOP I

IC FLSH 16GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7692 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7692
Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7692
FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 16GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLSH 16GBIT PARALLEL 48TSOP I

IC FLSH 16GBIT PARALLEL 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F16G08ABABAWP-AIT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F16G08ABABAWP-AIT:B
Integrated Circuits (ICs) - Memory - Memory MT29F16G08ABABAWP-AIT:B
IC FLASH 16GBIT PAR 48TSOP I

IC FLASH 16GBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F16G08ABABAWP-AIT:B-ND 774-MT29F16G08ABABAWP-AIT:B MT29F16G08ABABAWP-AIT:B 80AH7692 MT29F16G08ABABAWP-AIT:B MT29F16G08ABABAWP-AIT:B MT29F16G08ABABAWP-AIT:B
Product Name Memory - Flash - MT29F16G08ABABAWP-AIT:B Memory Memory IC and Storage Component Memory Flash Memory, 16Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash FLASH - NAND Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray TSOP-I 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 448-S25FL127SABBHM700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 128000 kbits
View Details
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details