IC FLASH 16GBIT 48TSOP Product overview: MT29F16G08ABABAWP-AI
Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 16Gb (2G x 8) Parallel 48-TSOP I
IC FLSH 16GBIT PARALLEL 48TSOP I
IC FLASH 16GBIT PAR 48TSOP I
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F16G08ABABAWP-AIT:B TR | 557-1834-2-ND | MT29F16G08ABABAWP-AIT:B TR | MT29F16G08ABABAWP-AIT:B TR | MT29F16G08ABABAWP-AIT:B TR | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F16G08ABABAWP-AIT:B TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |