IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABBWP-1
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: MT29F128G08
IC FLASH 128GBIT PAR 48TSOP I
IC FLASH 128GBIT PAR 48TSOP I
FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F128G08CFABBWP-12:B | MT29F128G08CFABBWP-12:B | MT29F128G08CFABBWP-12:B | MT29F128G08CFABBWP-12:B | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F128G08CFABBWP-12:B | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tray | 48-TFSOP (0.724\", 18.40mm Width) |