Micron Technology, Inc. Memory - Flash - MT29F128G08CFABBWP-12:B TR MT29F128G08CFABBWP-12:B TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08CFABBWP-12:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08CFABBWP-12:B TR
Memory - Flash - MT29F128G08CFABBWP-12:B TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Gb (16G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 128Gb (16G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F128G08CFABBWP-12:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08CFABBWP-12:B TR
Memory IC and Storage Component 774-MT29F128G08CFABBWP-12:B TR
IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABBWP-1 2:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CFABB WP-12:B TR can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABBWP-12:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CFABBWP-12:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08CFABBWP-12:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08CFABBWP-12:B TR
Integrated Circuits (ICs) - Memory - Memory MT29F128G08CFABBWP-12:B TR
IC FLASH 128GBIT PAR 48TSOP I

IC FLASH 128GBIT PAR 48TSOP I

Supplier's Site
IC FLASH 128GBIT PAR 48TSOP I

IC FLASH 128GBIT PAR 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 48-TSOP I

FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 48-TSOP I

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08CFABBWP-12:B TR MT29F128G08CFABBWP-12:B TR MT29F128G08CFABBWP-12:B TR MT29F128G08CFABBWP-12:B TR
Product Name Memory - Flash - MT29F128G08CFABBWP-12:B TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - 1832512094403 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details