Micron Technology, Inc. Memory - Flash - MT29F128G08CFABAWP-IT:B MT29F128G08CFABAWP-IT:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08CFABAWP-IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08CFABAWP-IT:B
Memory - Flash - MT29F128G08CFABAWP-IT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MT29F128G08CFABAWP-IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08CFABAWP-IT:B
Memory IC and Storage Component 774-MT29F128G08CFABAWP-IT:B
IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABAWP-I T:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CFABA WP-IT:B can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFABAWP-IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CFABAWP-IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08CFABAWP-IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08CFABAWP-IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F128G08CFABAWP-IT:B
IC FLASH 128GBIT PAR 48TSOP I

IC FLASH 128GBIT PAR 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 128Gbit Parallel 48-TSOP I

Buy Now
IC FLASH 128GBIT PAR 48TSOP I

IC FLASH 128GBIT PAR 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08CFABAWP-IT:B MT29F128G08CFABAWP-IT:B MT29F128G08CFABAWP-IT:B MT29F128G08CFABAWP-IT:B
Product Name Memory - Flash - MT29F128G08CFABAWP-IT:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 40060397 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details