Micron Technology, Inc. Memory - Flash - MT29F128G08CFAAAWP-IT:A MT29F128G08CFAAAWP-IT:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete(EOL) Family Name: MT29F128G08CFAAAWP Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F128G08CFABAWP-I T:B; MT29F128G08CFAAAWP-I TZ:A; MT29F128G08CFABBWP-1 2IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete(EOL) Family Name: MT29F128G08CFAAAWP Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F128G08CFABAWP-I T:B; MT29F128G08CFAAAWP-I TZ:A; MT29F128G08CFABBWP-1 2IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08CFAAAWP-IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08CFAAAWP-IT:A
Memory - Flash - MT29F128G08CFAAAWP-IT:A
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete(EOL) Family Name: MT29F128G08CFAAAWP Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F128G08CFABAWP-I T:B; MT29F128G08CFAAAWP-I TZ:A; MT29F128G08CFABBWP-1 2IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F128G08CFAAAWP
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F128G08CFABAWP-IT:B; MT29F128G08CFAAAWP-ITZ:A; MT29F128G08CFABBWP-12IT:B;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F128G08CFAAAWP-IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08CFAAAWP-IT:A
Memory IC and Storage Component 774-MT29F128G08CFAAAWP-IT:A
IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFAAAWP-I T:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CFAAA WP-IT:A can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 48TSOP I Product overview: MT29F128G08CFAAAWP-IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CFAAAWP-IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128GBIT PAR 48TSOP I

IC FLASH 128GBIT PAR 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08CFAAAWP-IT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08CFAAAWP-IT:A
Integrated Circuits (ICs) - Memory - Memory MT29F128G08CFAAAWP-IT:A
IC FLASH 128GBIT PAR 48TSOP I

IC FLASH 128GBIT PAR 48TSOP I

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 128Gbit Parallel 48-TSOP I

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08CFAAAWP-IT:A MT29F128G08CFAAAWP-IT:A MT29F128G08CFAAAWP-IT:A MT29F128G08CFAAAWP-IT:A
Product Name Memory - Flash - MT29F128G08CFAAAWP-IT:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL116K0XNFA010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Memory - 71024S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers