Micron Technology, Inc. Memory - Flash - MT29F128G08CBCEBRT-37B:E MT29F128G08CBCEBRT-37B:E

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 267 MHz Package: Tray Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1520 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 267 MHz Package: Tray Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1520 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08CBCEBRT-37B:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08CBCEBRT-37B:E
Memory - Flash - MT29F128G08CBCEBRT-37B:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 267 MHz Package: Tray Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1520 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 267 MHz
Package: Tray
Part Status: Obsolete
Family Name: MT29F128G08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1520
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
128Gb Memory IC and Storage Component - 774-MT29F128G08CBCEBRT-37B:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Gb Memory IC and Storage Component
774-MT29F128G08CBCEBRT-37B:E
128Gb Memory IC and Storage Component 774-MT29F128G08CBCEBRT-37B:E
128Gb to 1Tb Asynchronous/Synchro nous NAND Product overview: MT29F128G08CBCEBRT-3 7B:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CBCEB RT-37B:E can be used for catalog matching and distributor lookup.

128Gb to 1Tb Asynchronous/Synchronous NAND Product overview: MT29F128G08CBCEBRT-37B:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CBCEBRT-37B:E can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 267 MHz

FLASH - NAND Memory IC 128Gbit Parallel 267 MHz

Buy Now
IC FLASH 128GBIT PARALLEL 267MHZ

IC FLASH 128GBIT PARALLEL 267MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08CBCEBRT-37B:E MT29F128G08CBCEBRT-37B:E MT29F128G08CBCEBRT-37B:E
Product Name Memory - Flash - MT29F128G08CBCEBRT-37B:E 128Gb Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - IS29GL512S-11DHB010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - S25FL128SAGBHIA00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details