Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:MLC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:266MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 128Gbit Parallel 267 MHz 132-VBGA (12x18)
IC FLASH 128GBIT PAR 132VBGA
IC FLASH 128GBIT PAR 132VBGA
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7690 | MT29F128G08CBCEBJ4-37ITR:E | MT29F128G08CBCEBJ4-37ITR:E | MT29F128G08CBCEBJ4-37ITR:E | |
| Product Name | IT infrastructure Memory | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Data Rate | 266 MHz | 267 MHz | |||
| Density | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits | |
| Package Type | VBGA | BGA; 132-VBGA |