Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 3.3 V
Memory Size: 14.9 GB
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | OEM Parts - OEM Parts (M - N) - MT29F128G08CBCCBH6-10:C |