Micron Technology, Inc. Memory IC and Storage Component MT29F128G08CBCABH6-6:A

Description
IC FLASH 128GBIT PAR 152VBGA Product overview: MT29F128G08CBCABH6-6 :A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CBCAB H6-6:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128GBIT PAR 152VBGA Product overview: MT29F128G08CBCABH6-6 :A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CBCAB H6-6:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F128G08CBCABH6-6:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08CBCABH6-6:A
Memory IC and Storage Component 774-MT29F128G08CBCABH6-6:A
IC FLASH 128GBIT PAR 152VBGA Product overview: MT29F128G08CBCABH6-6 :A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CBCAB H6-6:A can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 152VBGA Product overview: MT29F128G08CBCABH6-6:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08CBCABH6-6:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F128G08CBCABH6-6:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08CBCABH6-6:A
Memory - Flash - MT29F128G08CBCABH6-6:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 166 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 166 MHz 152-VBGA (14x18)
Package: Tray
Package: 152-VBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F128G08
Categories: Integrated Circuits (ICs)
Case / Package: 152-VBGA (14x18)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 980
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08CBCABH6-6:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08CBCABH6-6:A
Integrated Circuits (ICs) - Memory - Memory MT29F128G08CBCABH6-6:A
IC FLASH 128GBIT PAR 152VBGA

IC FLASH 128GBIT PAR 152VBGA

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 166 MHz 152-VBGA (14x18)

FLASH - NAND Memory IC 128Gbit Parallel 166 MHz 152-VBGA (14x18)

Buy Now
IC FLASH 128GBIT PAR 152VBGA

IC FLASH 128GBIT PAR 152VBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08CBCABH6-6:A MT29F128G08CBCABH6-6:A MT29F128G08CBCABH6-6:A MT29F128G08CBCABH6-6:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F128G08CBCABH6-6:A Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA; 152-VBGA (14x18) BGA BGA; 152-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details