Micron Technology, Inc. Memory IC and Storage Component MT29F128G08AUCBBH3-12IT:B

Description
IC FLASH 128GBIT PAR 100LBGA Product overview: MT29F128G08AUCBBH3-1 2IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AUCBB H3-12IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128GBIT PAR 100LBGA Product overview: MT29F128G08AUCBBH3-1 2IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AUCBB H3-12IT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F128G08AUCBBH3-12IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08AUCBBH3-12IT:B
Memory IC and Storage Component 774-MT29F128G08AUCBBH3-12IT:B
IC FLASH 128GBIT PAR 100LBGA Product overview: MT29F128G08AUCBBH3-1 2IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AUCBB H3-12IT:B can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 100LBGA Product overview: MT29F128G08AUCBBH3-12IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AUCBBH3-12IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F128G08AUCBBH3-12IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08AUCBBH3-12IT:B
Memory - Flash - MT29F128G08AUCBBH3-12IT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 100-LBGA (12x18) Package: Tray Package: 100-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 100-LBGA (12x18) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 100-LBGA (12x18)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F128G08
Categories: Integrated Circuits (ICs)
Case / Package: 100-LBGA (12x18)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 100-LBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 83 MHz 100-LBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08AUCBBH3-12IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08AUCBBH3-12IT:B
Integrated Circuits (ICs) - Memory - Memory MT29F128G08AUCBBH3-12IT:B
IC FLASH 128GBIT PAR 100LBGA

IC FLASH 128GBIT PAR 100LBGA

Supplier's Site
IC FLASH 128GBIT PAR 100LBGA

IC FLASH 128GBIT PAR 100LBGA

Supplier's Site Datasheet
IC FLASH 128GBIT PAR 100LBGA

IC FLASH 128GBIT PAR 100LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08AUCBBH3-12IT:B MT29F128G08AUCBBH3-12IT:B MT29F128G08AUCBBH3-12IT:B MT29F128G08AUCBBH3-12IT:B MT29F128G08AUCBBH3-12IT:B
Product Name Memory IC and Storage Component Memory - Flash - MT29F128G08AUCBBH3-12IT:B Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 100-LBGA (12x18) BGA; 100-LBGA 100-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 833 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers