Micron Technology, Inc. Memory - Flash - MT29F128G08AUABAC5:B MT29F128G08AUABAC5:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 52-VLGA (18x14) Package: Bulk Package: 52-VLGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 52-VLGA (18x14) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 52-VLGA (18x14) Package: Bulk Package: 52-VLGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 52-VLGA (18x14) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08AUABAC5:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08AUABAC5:B
Memory - Flash - MT29F128G08AUABAC5:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 52-VLGA (18x14) Package: Bulk Package: 52-VLGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 52-VLGA (18x14) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 52-VLGA (18x14)
Package: Bulk
Package: 52-VLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F128G08
Categories: Integrated Circuits (ICs)
Case / Package: 52-VLGA (18x14)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F128G08AUABAC5:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08AUABAC5:B
Memory IC and Storage Component 774-MT29F128G08AUABAC5:B
IC FLASH 128GBIT PARALLEL 52VLGA Product overview: MT29F128G08AUABAC5:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AUABA C5:B can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PARALLEL 52VLGA Product overview: MT29F128G08AUABAC5:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AUABAC5:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F128G08AUABAC5:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)

FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08AUABAC5:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08AUABAC5:B
Integrated Circuits (ICs) - Memory - Memory MT29F128G08AUABAC5:B
IC FLASH 128GBIT PARALLEL 52VLGA

IC FLASH 128GBIT PARALLEL 52VLGA

Supplier's Site
IC FLASH 128GBIT PARALLEL 52VLGA

IC FLASH 128GBIT PARALLEL 52VLGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08AUABAC5:B MT29F128G08AUABAC5:B MT29F128G08AUABAC5:B MT29F128G08AUABAC5:B
Product Name Memory - Flash - MT29F128G08AUABAC5:B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XNFI010M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details