Micron Technology, Inc. Memory IC and Storage Component MT29F128G08AMCDBJ5-6:D TR

Description
IC FLASH 128GBIT PAR 132TBGA Product overview: MT29F128G08AMCDBJ5-6 :D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCDB J5-6:D TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 128GBIT PAR 132TBGA Product overview: MT29F128G08AMCDBJ5-6 :D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCDB J5-6:D TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F128G08AMCDBJ5-6:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08AMCDBJ5-6:D TR
Memory IC and Storage Component 774-MT29F128G08AMCDBJ5-6:D TR
IC FLASH 128GBIT PAR 132TBGA Product overview: MT29F128G08AMCDBJ5-6 :D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCDB J5-6:D TR can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 132TBGA Product overview: MT29F128G08AMCDBJ5-6:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCDBJ5-6:D TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F128G08AMCDBJ5-6:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08AMCDBJ5-6:D TR
Memory - Flash - MT29F128G08AMCDBJ5-6:D TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 167 MHz 132-TBGA (12x18) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 132-TBGA (12x18) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 167 MHz 132-TBGA (12x18)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F128G08
Categories: Integrated Circuits (ICs)
Case / Package: 132-TBGA (12x18)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now
IC FLASH 128GBIT PAR 132TBGA

IC FLASH 128GBIT PAR 132TBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08AMCDBJ5-6:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08AMCDBJ5-6:D TR
Integrated Circuits (ICs) - Memory - Memory MT29F128G08AMCDBJ5-6:D TR
IC FLASH 128GBIT PAR 132TBGA

IC FLASH 128GBIT PAR 132TBGA

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 167 MHz 132-TBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 167 MHz 132-TBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08AMCDBJ5-6:D TR MT29F128G08AMCDBJ5-6:D TR MT29F128G08AMCDBJ5-6:D TR MT29F128G08AMCDBJ5-6:D TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F128G08AMCDBJ5-6:D TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape & Reel (TR) BGA; 132-TBGA (12x18)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Quad Memory IC and Storage Component - 2020-S25FL032P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details