Micron Technology, Inc. Memory - Flash - MT29F128G08AMCABH2-10ITZ:A MT29F128G08AMCABH2-10ITZ:A

Description
Manufacturer: Micron Technology Inc. Packaging: Tube Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Family Name: MT29F128G08AMCA Categories: Integrated Circuits Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MT29F128G08 Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tube Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Family Name: MT29F128G08AMCA Categories: Integrated Circuits Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MT29F128G08 Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F128G08AMCABH2-10ITZ:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08AMCABH2-10ITZ:A
Memory - Flash - MT29F128G08AMCABH2-10ITZ:A
Manufacturer: Micron Technology Inc. Packaging: Tube Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Family Name: MT29F128G08AMCA Categories: Integrated Circuits Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-TBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MT29F128G08 Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Family Name: MT29F128G08AMCA
Categories: Integrated Circuits
Supplier Device Package: 100-TBGA (12x18)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-TBGA
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: MT29F128G08
Manufacturer Pack Quantity: 1,120
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MT29F128G08AMCABH2-10ITZ:A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100MHz 100-TBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F128G08AMCABH2-10ITZ:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08AMCABH2-10ITZ:A
Memory IC and Storage Component 774-MT29F128G08AMCABH2-10ITZ:A
IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-1 0ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCAB H2-10ITZ:A can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-10ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCABH2-10ITZ:A can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7688 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7688
Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7688
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08AMCABH2-10ITZ:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08AMCABH2-10ITZ:A
Integrated Circuits (ICs) - Memory - Memory MT29F128G08AMCABH2-10ITZ:A
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site
FLASH - NAND Memory IC 128Gbit Parallel 100 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 100 MHz 100-TBGA (12x18)

Buy Now
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F128G08AMCABH2-10ITZ:A-ND 774-MT29F128G08AMCABH2-10ITZ:A 80AH7688 MT29F128G08AMCABH2-10ITZ:A MT29F128G08AMCABH2-10ITZ:A MT29F128G08AMCABH2-10ITZ:A MT29F128G08AMCABH2-10ITZ:A
Product Name Memory - Flash - MT29F128G08AMCABH2-10ITZ:A Memory Memory IC and Storage Component Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Package Type 100-TBGA BGA; Tube TBGA 100-TBGA BGA BGA; 100-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL512S-11DHV02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers