Micron Technology, Inc. Memory IC and Storage Component MT29F128G08AMCABH2-10IT:A

Description
IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-1 0IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCAB H2-10IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-1 0IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCAB H2-10IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F128G08AMCABH2-10IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F128G08AMCABH2-10IT:A
Memory IC and Storage Component 774-MT29F128G08AMCABH2-10IT:A
IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-1 0IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCAB H2-10IT:A can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT PAR 100TBGA Product overview: MT29F128G08AMCABH2-10IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F128G08AMCABH2-10IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F128G08AMCABH2-10IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F128G08AMCABH2-10IT:A
Memory - Flash - MT29F128G08AMCABH2-10IT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100 MHz 100-TBGA (12x18) Package: Tube Package: 100-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F128G08 Categories: Integrated Circuits (ICs) Case / Package: 100-TBGA (12x18) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100 MHz 100-TBGA (12x18)
Package: Tube
Package: 100-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F128G08
Categories: Integrated Circuits (ICs)
Case / Package: 100-TBGA (12x18)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
Memory - MT29F128G08AMCABH2-10IT:A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 100MHz 100-TBGA (12x18)

Buy Now Datasheet
FLASH - NAND Memory IC 128Gbit Parallel 100 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 128Gbit Parallel 100 MHz 100-TBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F128G08AMCABH2-10IT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F128G08AMCABH2-10IT:A
Integrated Circuits (ICs) - Memory - Memory MT29F128G08AMCABH2-10IT:A
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site
IC FLASH 128GBIT PAR 100TBGA

IC FLASH 128GBIT PAR 100TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F128G08AMCABH2-10IT:A MT29F128G08AMCABH2-10IT:A-ND MT29F128G08AMCABH2-10IT:A MT29F128G08AMCABH2-10IT:A MT29F128G08AMCABH2-10IT:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F128G08AMCABH2-10IT:A Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 315-1345-000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details