Micron Technology, Inc. 167MHZ Memory IC and Storage Component MT29E512G08CMCBBH7-6:B TR

Description
IC FLASH 512GBIT PARALLEL 167MHZ Product overview: MT29E512G08CMCBBH7-6 :B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E512G08CMCBB H7-6:B TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 512GBIT PARALLEL 167MHZ Product overview: MT29E512G08CMCBBH7-6 :B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E512G08CMCBB H7-6:B TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
167MHZ Memory IC and Storage Component - 774-MT29E512G08CMCBBH7-6:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ Memory IC and Storage Component
774-MT29E512G08CMCBBH7-6:B TR
167MHZ Memory IC and Storage Component 774-MT29E512G08CMCBBH7-6:B TR
IC FLASH 512GBIT PARALLEL 167MHZ Product overview: MT29E512G08CMCBBH7-6 :B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E512G08CMCBB H7-6:B TR can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT PARALLEL 167MHZ Product overview: MT29E512G08CMCBBH7-6:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E512G08CMCBBH7-6:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512Gb (64G x 8) Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 167 MHz Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT29E512G08 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 512Gb (64G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 167 MHz
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Base Product Number: MT29E512G08
Product Status: Obsolete

Buy Now
FLASH - NAND Memory IC 512Gbit Parallel 167 MHz

FLASH - NAND Memory IC 512Gbit Parallel 167 MHz

Buy Now
IC FLASH 512GBIT PARALLEL 167MHZ

IC FLASH 512GBIT PARALLEL 167MHZ

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29E512G08CMCBBH7-6:B TR
Integrated Circuits (ICs) - Memory - Memory MT29E512G08CMCBBH7-6:B TR
IC FLASH 512GBIT PARALLEL 167MHZ

IC FLASH 512GBIT PARALLEL 167MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29E512G08CMCBBH7-6:B TR MT29E512G08CMCBBH7-6:B TR MT29E512G08CMCBBH7-6:B TR MT29E512G08CMCBBH7-6:B TR
Product Name 167MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details