Micron Technology, Inc. Memory - Flash - MT29E256G08CECCBH6-6:C MT29E256G08CECCBH6-6:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) Parallel 167 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) Parallel 167 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29E256G08CECCBH6-6:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29E256G08CECCBH6-6:C
Memory - Flash - MT29E256G08CECCBH6-6:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) Parallel 167 MHz 152-VBGA (14x18) Package: Tray Package: 152-VBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 152-VBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 256Gb (32G x 8) Parallel 167 MHz 152-VBGA (14x18)
Package: Tray
Package: 152-VBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 152-VBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29E256G08CECCBH6-6:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29E256G08CECCBH6-6:C
Memory IC and Storage Component 774-MT29E256G08CECCBH6-6:C
IC FLASH 256GBIT PAR 152VBGA Product overview: MT29E256G08CECCBH6-6 :C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E256G08CECCB H6-6:C can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 152VBGA Product overview: MT29E256G08CECCBH6-6:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E256G08CECCBH6-6:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256GBIT PAR 152VBGA

IC FLASH 256GBIT PAR 152VBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 256Gbit Parallel 167 MHz 152-VBGA (14x18)

FLASH - NAND Memory IC 256Gbit Parallel 167 MHz 152-VBGA (14x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29E256G08CECCBH6-6:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29E256G08CECCBH6-6:C
Integrated Circuits (ICs) - Memory - Memory MT29E256G08CECCBH6-6:C
IC FLASH 256GBIT PAR 152VBGA

IC FLASH 256GBIT PAR 152VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29E256G08CECCBH6-6:C MT29E256G08CECCBH6-6:C MT29E256G08CECCBH6-6:C MT29E256G08CECCBH6-6:C
Product Name Memory - Flash - MT29E256G08CECCBH6-6:C Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 152-VBGA (14x18) BGA; Tray BGA; 152-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details