Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,120
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Tb (128G x 8)
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 132-VBGA
Supplier Device Package: 132-VBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 333 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29E1
Product Status: Not For New Designs
IC FLASH 1TBIT PARALLEL 132VBGA Product overview: MT29E1T08CMHBBJ4-3:B
IC FLASH 1TB PARALLEL 132VBGA
FLASH - NAND Memory IC 1Tbit Parallel 333 MHz 132-VBGA (12x18)
IC FLASH 1TBIT PARALLEL 132VBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29E1T08CMHBBJ4-3:B | MT29E1T08CMHBBJ4-3:B | MT29E1T08CMHBBJ4-3:B | MT29E1T08CMHBBJ4-3:B | |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V | 3.6V; 2.5V ~ 3.6V | Surface Mount |