Micron Technology, Inc. Memory - Flash - MT29E1HT08EMHBBJ4-3:B MT29E1HT08EMHBBJ4-3:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 1.5Tb (192G x 8) Parallel 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 1.5Tb (192G x 8) Parallel 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29E1HT08EMHBBJ4-3:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29E1HT08EMHBBJ4-3:B
Memory - Flash - MT29E1HT08EMHBBJ4-3:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 1.5Tb (192G x 8) Parallel 132-VBGA (12x18) Package: Tray Package: 132-VBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 132-VBGA (12x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 1.5Tb (192G x 8) Parallel 132-VBGA (12x18)
Package: Tray
Package: 132-VBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 132-VBGA (12x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29E1HT08EMHBBJ4-3:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29E1HT08EMHBBJ4-3:B
Memory IC and Storage Component 774-MT29E1HT08EMHBBJ4-3:B
IC FLASH 1.5TBIT PAR 132VBGA Product overview: MT29E1HT08EMHBBJ4-3: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E1HT08EMHBBJ 4-3:B can be used for catalog matching and distributor lookup.

IC FLASH 1.5TBIT PAR 132VBGA Product overview: MT29E1HT08EMHBBJ4-3:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29E1HT08EMHBBJ4-3:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 1.5T PARALLEL 132VBGA

IC FLASH 1.5T PARALLEL 132VBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29E1HT08EMHBBJ4-3:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29E1HT08EMHBBJ4-3:B
Integrated Circuits (ICs) - Memory - Memory MT29E1HT08EMHBBJ4-3:B
IC FLASH 1.5TBIT PAR 132VBGA

IC FLASH 1.5TBIT PAR 132VBGA

Supplier's Site
FLASH - NAND Memory IC 1.5Tbit Parallel 132-VBGA (12x18)

FLASH - NAND Memory IC 1.5Tbit Parallel 132-VBGA (12x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29E1HT08EMHBBJ4-3:B MT29E1HT08EMHBBJ4-3:B MT29E1HT08EMHBBJ4-3:B MT29E1HT08EMHBBJ4-3:B
Product Name Memory - Flash - MT29E1HT08EMHBBJ4-3:B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 4347194 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers