Micron Technology, Inc. Memory - Flash - MT29C8G96MAZBBDJV-48 IT MT29C8G96MAZBBDJV-48 IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886085-MT29C8G96MAZB BDJV-48 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Parallel 208 MHz 168-VFBGA (12x12) Package: Bulk Package: 168-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-VFBGA (12x12) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1008 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT29C8G96MAZBBDJV-48 IT, -MT29C8G96MAZBBDJV-4 8 IT, -MT29C8G96MAZBBDJV-4 8IT, MT29C8G96MAZBBDJV-48 IT-ND, -MT29C8G96MAZBBDJV-4 8 IT-ND, 256616
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886085-MT29C8G96MAZB BDJV-48 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Parallel 208 MHz 168-VFBGA (12x12) Package: Bulk Package: 168-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-VFBGA (12x12) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1008 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT29C8G96MAZBBDJV-48 IT, -MT29C8G96MAZBBDJV-4 8 IT, -MT29C8G96MAZBBDJV-4 8IT, MT29C8G96MAZBBDJV-48 IT-ND, -MT29C8G96MAZBBDJV-4 8 IT-ND, 256616
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C8G96MAZBBDJV-48 IT - 886085-MT29C8G96MAZBBDJV-48 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C8G96MAZBBDJV-48 IT
886085-MT29C8G96MAZBBDJV-48 IT
Memory - Flash - MT29C8G96MAZBBDJV-48 IT 886085-MT29C8G96MAZBBDJV-48 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886085-MT29C8G96MAZB BDJV-48 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Parallel 208 MHz 168-VFBGA (12x12) Package: Bulk Package: 168-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-VFBGA (12x12) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1008 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT29C8G96MAZBBDJV-48 IT, -MT29C8G96MAZBBDJV-4 8 IT, -MT29C8G96MAZBBDJV-4 8IT, MT29C8G96MAZBBDJV-48 IT-ND, -MT29C8G96MAZBBDJV-4 8 IT-ND, 256616

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886085-MT29C8G96MAZBBDJV-48 IT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, Mobile LPDRAM Memory IC 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Parallel 208 MHz 168-VFBGA (12x12)
Package: Bulk
Package: 168-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 168-VFBGA (12x12)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1008
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT29C8G96MAZBBDJV-48IT, -MT29C8G96MAZBBDJV-48 IT, -MT29C8G96MAZBBDJV-48IT, MT29C8G96MAZBBDJV-48 IT-ND, -MT29C8G96MAZBBDJV-48 IT-ND, 256616

Buy Now
Memory IC and Storage Component - 774-MT29C8G96MAZBBDJV-48 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C8G96MAZBBDJV-48 IT
Memory IC and Storage Component 774-MT29C8G96MAZBBDJV-48 IT
IC FLASH RAM 8GBIT PAR 168VFBGA Product overview: MT29C8G96MAZBBDJV-48 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZBBDJ V-48 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 8GBIT PAR 168VFBGA Product overview: MT29C8G96MAZBBDJV-48 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZBBDJV-48 IT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29C8G96MAZBBDJV-48 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C8G96MAZBBDJV-48 IT
Integrated Circuits (ICs) - Memory - Memory MT29C8G96MAZBBDJV-48 IT
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 208 MHz 168-VFBGA (12x12)

FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 208 MHz 168-VFBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886085-MT29C8G96MAZBBDJV-48 IT 774-MT29C8G96MAZBBDJV-48 IT MT29C8G96MAZBBDJV-48 IT MT29C8G96MAZBBDJV-48 IT MT29C8G96MAZBBDJV-48 IT MT29C8G96MAZBBDJV-48 IT
Product Name Memory - Flash - MT29C8G96MAZBBDJV-48 IT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH - NAND, Mobile LPDRAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 168-VFBGA (12x12) BGA; Bulk 168-VFBGA BGA BGA; 168-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100044-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details