Micron Technology, Inc. Memory - Flash - MT29C8G96MAZBADKD-5 WT MT29C8G96MAZBADKD-5 WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 732933-MT29C8G96MAZB ADKD-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 168-VFBGA (12x12) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: MT29C8G96 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 732933-MT29C8G96MAZB ADKD-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 168-VFBGA (12x12) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: MT29C8G96 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C8G96MAZBADKD-5 WT - 732933-MT29C8G96MAZBADKD-5 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C8G96MAZBADKD-5 WT
732933-MT29C8G96MAZBADKD-5 WT
Memory - Flash - MT29C8G96MAZBADKD-5 WT 732933-MT29C8G96MAZBADKD-5 WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 732933-MT29C8G96MAZB ADKD-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 168-VFBGA (12x12) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: MT29C8G96 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 732933-MT29C8G96MAZBADKD-5 WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Categories: Integrated Circuits
Supplier Device Package: 168-VFBGA (12x12)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 168-VFBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: MT29C8G96
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-MT29C8G96MAZBADKD-5 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C8G96MAZBADKD-5 WT
Memory IC and Storage Component 774-MT29C8G96MAZBADKD-5 WT
IC FLASH RAM 8GBIT PAR 168VFBGA Product overview: MT29C8G96MAZBADKD-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZBADK D-5 WT can be used for catalog matching and distributor lookup.

IC FLASH RAM 8GBIT PAR 168VFBGA Product overview: MT29C8G96MAZBADKD-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZBADKD-5 WT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C8G96MAZBADKD-5 WT
Integrated Circuits (ICs) - Memory - Memory MT29C8G96MAZBADKD-5 WT
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 168-VFBGA (12x12)

FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 168-VFBGA (12x12)

Buy Now
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 732933-MT29C8G96MAZBADKD-5 WT 774-MT29C8G96MAZBADKD-5 WT MT29C8G96MAZBADKD-5 WT MT29C8G96MAZBADKD-5 WT MT29C8G96MAZBADKD-5 WT MT29C8G96MAZBADKD-5 WT
Product Name Memory - Flash - MT29C8G96MAZBADKD-5 WT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile, Volatile; DRAM Chip Flash; Non-Volatile, Volatile Flash; FLASH, RAM Flash; FLASH, RAM Flash; FLASH - NAND, Mobile LPDRAM
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V -25degC ~ 85degC (TA) 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT28F001HI-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details