Micron Technology, Inc. Memory - Flash - MT29C8G96MAZBADJV-5 WT MT29C8G96MAZBADJV-5 WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 806760-MT29C8G96MAZB ADJV-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 168-VFBGA (12x12) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C8G96
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 806760-MT29C8G96MAZB ADJV-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 168-VFBGA (12x12) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C8G96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C8G96MAZBADJV-5 WT - 806760-MT29C8G96MAZBADJV-5 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C8G96MAZBADJV-5 WT
806760-MT29C8G96MAZBADJV-5 WT
Memory - Flash - MT29C8G96MAZBADJV-5 WT 806760-MT29C8G96MAZBADJV-5 WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 806760-MT29C8G96MAZB ADJV-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 168-VFBGA (12x12) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C8G96

Manufacturer: Micron Technology Inc.
Win Source Part Number: 806760-MT29C8G96MAZBADJV-5 WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 168-VFBGA (12x12)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 168-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
Part Number Series: MT29C8G96

Buy Now
Memory IC and Storage Component - 774-MT29C8G96MAZBADJV-5 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C8G96MAZBADJV-5 WT
Memory IC and Storage Component 774-MT29C8G96MAZBADJV-5 WT
IC FLASH RAM 8G PARAL 168VFBGA Product overview: MT29C8G96MAZBADJV-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZBADJ V-5 WT can be used for catalog matching and distributor lookup.

IC FLASH RAM 8G PARAL 168VFBGA Product overview: MT29C8G96MAZBADJV-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZBADJV-5 WT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH RAM 8GBIT PAR 168VFBGA

IC FLASH RAM 8GBIT PAR 168VFBGA

Supplier's Site Datasheet
FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 168-VFBGA (12x12)

FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 168-VFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806760-MT29C8G96MAZBADJV-5 WT 774-MT29C8G96MAZBADJV-5 WT MT29C8G96MAZBADJV-5 WT MT29C8G96MAZBADJV-5 WT
Product Name Memory - Flash - MT29C8G96MAZBADJV-5 WT Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 593995-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details