IC FLASH RAM 8GBIT PAR 200MHZ Product overview: MT29C8G96MAZAPDJA-5 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 200MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C8G96MAZAPDJ
Manufacturer: Micron Technology Inc.
Win Source Part Number: 789891-MT29C8G96MAZA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND, Mobile LPDRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
FLASH - NAND, Mobile LPDRAM Memory IC 8Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz
IC FLASH RAM 8GBIT PAR 200MHZ
IC FLASH RAM 8GBIT PAR 200MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C8G96MAZAPDJA-5 IT TR | 789891-MT29C8G96MAZAPDJA-5 IT TR | MT29C8G96MAZAPDJA-5 IT TR | MT29C8G96MAZAPDJA-5 IT TR | MT29C8G96MAZAPDJA-5 IT TR |
| Product Name | 200MHZ Memory IC and Storage Component | Memory - Flash - MT29C8G96MAZAPDJA-5 IT TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; Non-Volatile; DRAM Chip | Flash; FLASH, RAM | Flash; FLASH, RAM | Flash; Non-Volatile, Volatile |