Micron Technology, Inc. Memory - Flash - MT29C4G96MAZBBCJV-48 IT TR MT29C4G96MAZBBCJV-48 IT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789890-MT29C4G96MAZB BCJV-48 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 208MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 789890-MT29C4G96MAZB BCJV-48 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 208MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C4G96MAZBBCJV-48 IT TR - 789890-MT29C4G96MAZBBCJV-48 IT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C4G96MAZBBCJV-48 IT TR
789890-MT29C4G96MAZBBCJV-48 IT TR
Memory - Flash - MT29C4G96MAZBBCJV-48 IT TR 789890-MT29C4G96MAZBBCJV-48 IT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 789890-MT29C4G96MAZB BCJV-48 IT TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 208MHz Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 789890-MT29C4G96MAZBBCJV-48 IT TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND, Mobile LPDRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Clock Frequency: 208MHz
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29C4G96MAZBBCJV-48 IT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C4G96MAZBBCJV-48 IT TR
Memory IC and Storage Component 774-MT29C4G96MAZBBCJV-48 IT TR
IC FLASH RAM 4GBIT PAR 168VFBGA Product overview: MT29C4G96MAZBBCJV-48 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAZBBCJ V-48 IT TR can be used for catalog matching and distributor lookup.

IC FLASH RAM 4GBIT PAR 168VFBGA Product overview: MT29C4G96MAZBBCJV-48 IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAZBBCJV-48 IT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH RAM 4GBIT PAR 168VFBGA

IC FLASH RAM 4GBIT PAR 168VFBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C4G96MAZBBCJV-48 IT TR
Integrated Circuits (ICs) - Memory - Memory MT29C4G96MAZBBCJV-48 IT TR
IC FLASH RAM 4GBIT PAR 168VFBGA

IC FLASH RAM 4GBIT PAR 168VFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 208 MHz 168-VFBGA (12x12)

FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 208 MHz 168-VFBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 789890-MT29C4G96MAZBBCJV-48 IT TR 774-MT29C4G96MAZBBCJV-48 IT TR MT29C4G96MAZBBCJV-48 IT TR MT29C4G96MAZBBCJV-48 IT TR MT29C4G96MAZBBCJV-48 IT TR
Product Name Memory - Flash - MT29C4G96MAZBBCJV-48 IT TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 1.95 V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064LABMFI010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - Flash - LE25FU406CMA-TLM-H - 922895-LE25FU406CMA-TLM-H - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers